EN
  • EN
  • DE

RCLACMP0514M

Part No RCLACMP0514M
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 182573-RCLACMP0514M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCLACMP0514M CAD Model

Description

The RCLACMP0514M is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Manufactured by Semtech Corporation, this device is specifically engineered to provide robust protection for high-speed data interfaces.

Applications

  • USB 3.0/3.1/3.2 Interfaces: Protects USB data lines from ESD and surge events, ensuring reliable data transfer.
  • HDMI Interfaces: Provides ESD protection for HDMI ports in televisions, monitors, and other multimedia devices.
  • DisplayPort Interfaces: Safeguards DisplayPort connectors against damage from ESD strikes.
  • Ethernet Ports: Protects Ethernet PHY transceivers and other components from voltage transients.
  • Mobile Devices: Used in smartphones, tablets, and laptops to protect I/O ports and internal circuitry.

Features

  • Low Clamping Voltage: Provides fast and effective clamping to protect downstream components.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Withstands high surge currents as defined by industry standards.
  • Small Footprint: Compact package design allows for easy integration into space-constrained applications.
  • Pb-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • Enhanced ESD Protection: Prevents damage to sensitive electronic components from ESD strikes.
  • Improved System Reliability: Increases the overall robustness and lifespan of electronic devices.
  • Reduced Downtime: Minimizes system failures due to voltage transients.
  • Compliance with Industry Standards: Meets IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) requirements.
  • Reduced BOM Cost: Provides a cost-effective solution for ESD and surge protection.

Additional Details

The RCLACMP0514M consists of multiple TVS diodes in an array configuration. During a transient event, the TVS diodes quickly clamp the voltage to a safe level, diverting the excess energy away from the protected circuitry. The low capacitance of the device ensures that it does not significantly affect the signal integrity of high-speed data lines. It is crucial in protecting the devices from electrical overstress, ensuring that the device operates reliably and meets the designed life cycle.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess