The SC11003CW is a highly integrated power management IC (PMIC) from Semtech Corporation, designed for use in a variety of portable and battery-powered applications. This device offers a compact and efficient solution for generating multiple voltage rails from a single input source, making it ideal for applications where space and power consumption are critical.
Applications
- Portable media players
- Handheld devices
- GPS navigation systems
- Digital cameras
- Smartphones
Features
- Integrated Buck Converter: Provides high-efficiency step-down conversion.
- Low Quiescent Current: Minimizes power consumption during idle states.
- Multiple Output Voltages: Allows for flexible power distribution to different system components.
- Over-Voltage Protection (OVP): Protects the device and connected components from voltage spikes.
- Short-Circuit Protection (SCP): Ensures safe operation in the event of a short circuit.
- Thermal Shutdown Protection: Prevents damage from overheating.
- Compact Package: Enables integration into small form-factor devices.
- I2C Interface: Facilitates easy configuration and monitoring.
Benefits
- Extended Battery Life: Due to high efficiency and low quiescent current, battery life is significantly improved.
- Reduced System Size: Integration of multiple functions into a single IC reduces the overall board space required.
- Enhanced System Reliability: Built-in protection features ensure robust and reliable operation.
- Simplified Design: I2C interface allows for easy configuration and control, simplifying the design process.
- Lower Bill of Materials (BOM) Cost: Integration reduces the number of external components required.
Additional Details
The SC11003CW typically operates from an input voltage range of 2.7V to 5.5V, making it compatible with a wide range of battery types. The buck converter can deliver output currents up to a specified limit, which should be verified in the product datasheet. The I2C interface allows for dynamic adjustment of output voltages and monitoring of key parameters such as voltage levels, current consumption, and temperature. The device is available in a small, thermally enhanced package to facilitate efficient heat dissipation.
For detailed specifications and application information, refer to the official datasheet provided by Semtech Corporation.