EN
  • EN
  • DE

SC1117CST-5

Part No SC1117CST-5
Manufacturer Semtech Corporation
Description 0.8AMP POSITIVE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1246782-SC1117CST-5
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1117CST-5 CAD Model

Description

The SC1117CST-5 is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable 5V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This regulator is commonly used in various electronic devices to provide a clean and stable power supply for sensitive circuits.

Applications:

  • Microcontroller Power Supplies: Provides a stable 5V power supply for microcontrollers.
  • FPGA Power Supplies: Used to regulate the power supply voltage for FPGAs.
  • Sensor Power Supplies: Provides a clean and stable power supply for sensors.
  • Post-Regulation: Used as a post-regulator to clean up noisy power supplies.
  • Portable Devices: Employed in portable devices to provide a regulated power supply.

Features:

  • Low Dropout Voltage: Maintains regulation with a low input-to-output voltage differential.
  • Fixed 5V Output: Provides a fixed 5V output voltage.
  • Overcurrent Protection: Protects the device from damage due to overcurrent conditions.
  • Overtemperature Protection: Protects the device from damage due to excessive temperature.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Stable with Ceramic Capacitors: Stable with ceramic output capacitors.

Benefits:

  • Stable Power Supply: Provides a clean and stable 5V power supply.
  • Efficient Operation: Low dropout voltage improves efficiency.
  • Enhanced System Reliability: Protection features enhance system reliability.
  • Simplified System Design: Easy to use and requires minimal external components.
  • Compact Size: Available in a small surface-mount package.

Additional Details:

The SC1117CST-5 typically requires a few external capacitors for stable operation. Detailed electrical characteristics, application circuits, and performance graphs are available in the datasheet from Semtech Corporation. The device is RoHS compliant and lead-free.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess