EN
  • EN
  • DE

SC1117CST.TR

Part No SC1117CST.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314472-SC1117CST.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1117CST.TR CAD Model

Description

The SC1117CST.TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a wide range of applications requiring a clean and reliable power source. The exact output voltage is configurable through external resistors.

Applications:

  • Post Regulation for Switching Power Supplies: Used to reduce ripple and noise in switching power supplies.
  • Battery-Powered Systems: Provides a stable voltage for sensitive electronics powered by batteries.
  • Microprocessor Power Supplies: Powers microprocessors and microcontrollers requiring a stable voltage.
  • Adjustable Voltage Regulators: Allows setting the output voltage to a required value.
  • Point of Load (POL) Regulation: Supplies power locally to specific components on a circuit board.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • Adjustable Output Voltage: Can be configured to output a range of voltages via external resistors.
  • Current Limiting Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage to the regulator due to excessive heat.
  • Short Circuit Protection: Safeguards the regulator from damage in the event of a short circuit.
  • Small Package Size: Compact package allows for use in space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures reliable operation of downstream components.
  • Adjustable Output: Suitable for different voltage requirements.
  • Protection Features: Protects against overcurrent, thermal overload, and short circuits.
  • Increased Efficiency: Low dropout voltage minimizes power loss.
  • Simplified Design: Requires minimal external components for operation.
  • Long-Term Reliability: Robust design and protection features ensure a long operating life.

Additional Details:

The SC1117CST.TR typically requires external resistors and capacitors for stable operation. The resistor values determine the output voltage, and the capacitor values may vary depending on the application and load characteristics. Refer to the datasheet for detailed specifications and recommended operating conditions. The device is commonly available in surface mount packages, allowing for automated assembly. Its operating temperature range is typically between -40°C and +125°C. The 'TR' suffix indicates that the component is provided in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess