EN
  • EN
  • DE

SC112CSK-3.8TR

Part No SC112CSK-3.8TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314497-SC112CSK-3.8TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC112CSK-3.8TR CAD Model

Description

The SC112CSK-3.8TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It provides a stable and regulated 3.8V output voltage from a higher input voltage. This regulator is designed for applications requiring high efficiency and minimal board space, such as portable electronics and wireless communication devices.

Applications

  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Devices: Provides power to transceivers and RF components in wireless systems.
  • Microcontroller Power: Supplies a stable voltage for microcontrollers and other digital circuits.
  • Post-Regulation for Switching Regulators: Reduces ripple and noise in switching power supplies.
  • Sensor Power: Provides clean power for sensitive sensors in various applications.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: Optimized for use with low-ESR ceramic capacitors, reducing the need for large and expensive tantalum or electrolytic capacitors.
  • Short Circuit Protection: Protects the device and the load from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load, extending battery life.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency help to extend battery life in portable applications.
  • Improved System Reliability: Short circuit and over-temperature protection features enhance the overall reliability of the system.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors minimize board space requirements.
  • Simplified Design: Easy to use and requires minimal external components.
  • Stable Power Supply: Provides a stable and regulated 3.8V output, ensuring proper operation of connected devices.

Additional Details

The SC112CSK-3.8TR typically operates with an input voltage range of 4V to 5.5V. The dropout voltage is very low at rated output current. It has excellent line and load regulation characteristics. The regulator is available in a small outline package suitable for surface mount assembly. The part is supplied in tape and reel packaging (TR) for automated assembly.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess