The SC1218STRT is a high-efficiency synchronous boost converter manufactured by Semtech Corporation. It is designed to provide a regulated output voltage from a lower input voltage, making it suitable for battery-powered devices and applications where a stable voltage source is required. This converter features a compact design and integrated components, simplifying the implementation of boost circuits.
Applications
- Battery-powered portable devices
- LED lighting applications
- Boost converters for LCD bias
- Powering sensors and microcontrollers
- Handheld devices
Features
- High efficiency synchronous rectification
- Integrated power MOSFETs
- Adjustable output voltage
- Low quiescent current
- Short-circuit protection
- Over-temperature protection
Benefits
- Extended battery life due to high efficiency.
- Simplified design and reduced component count because of integrated MOSFETs.
- Versatile usage in a wide range of applications by adjusting the output voltage.
- Minimized power consumption in standby mode due to low quiescent current.
- Protection against damage due to short circuits.
- Enhanced reliability and safety due to over-temperature protection.
Additional Details
The SC1218STRT boost converter operates with a wide input voltage range, typically from 0.9V to 5.5V, and can deliver an adjustable output voltage up to 5.5V. The switching frequency is typically around 1.2MHz, allowing for the use of small external components. The device incorporates internal compensation, reducing the need for external compensation components and further simplifying the design process. The converter is available in a small, thermally enhanced package, which helps to dissipate heat and improve overall performance. Semtech Corporation is a well-known provider of high-performance analog and mixed-signal semiconductors, and the SC1218STRT exemplifies their commitment to providing efficient and reliable power management solutions.