EN
  • EN
  • DE

SC1404ISSTR

Part No SC1404ISSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Mobile Multi-Output PWM Controller with Virtual Current Sense
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314621-SC1404ISSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1404ISSTR CAD Model

Description

The SC1404ISSTR is a surge protection device manufactured by Semtech Corporation, designed to safeguard sensitive electronic equipment from transient voltage events. This device integrates protection against electrostatic discharge (ESD) and electrical fast transients (EFT), ensuring reliable operation in harsh environments.

Applications:

  • Data Lines: Protecting data transmission lines in various communication systems.
  • Industrial Control Systems: Providing surge protection in industrial automation equipment.
  • Medical Devices: Ensuring the reliability of sensitive medical electronics.
  • Consumer Electronics: Safeguarding electronic devices from power surges.
  • Telecom Equipment: Protecting telecommunication infrastructure from transient voltages.

Features:

  • Low Clamping Voltage: Minimizes the voltage overshoot during surge events, protecting downstream components.
  • Fast Response Time: Quickly responds to transient voltage events, preventing damage to sensitive circuitry.
  • Low Capacitance: Ensures signal integrity in high-speed data transmission applications.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • High Surge Capability: Withstands high surge currents without degradation.

Benefits:

  • Enhanced System Reliability: Protects electronic equipment from damage due to transient voltage events.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved System Performance: Ensures reliable operation in harsh environments with ESD and EFT threats.
  • Cost Savings: Reduces repair and replacement costs associated with surge-related damage.
  • Increased Product Lifespan: Extends the lifespan of electronic equipment by protecting it from transient voltage stresses.

Additional Details:

The SC1404ISSTR typically features a low dynamic resistance, contributing to its effective clamping performance. The device is designed to meet industry standards for surge protection, providing a robust defense against electrical transients. Detailed specifications, including clamping voltage, surge current ratings, and capacitance, can be found in the device's datasheet. The specific package type allows for efficient heat dissipation and easy soldering during assembly. It is crucial to refer to the manufacturer's datasheet for specific operating conditions and absolute maximum ratings to ensure proper application of the device.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess