The SC1541CM-3.3 is a high-efficiency synchronous buck regulator manufactured by Semtech Corporation. It's designed to provide a stable 3.3V output voltage from a higher input voltage, making it suitable for a wide range of power management applications.
The SC1541CM-3.3 is commonly used in:
- Point-of-Load (POL) regulators
- Embedded systems
- Networking equipment
- Industrial applications
- Portable devices
Features
- Fixed 3.3V Output: Provides a stable and accurate 3.3V output voltage.
- High Efficiency: Achieves high efficiency through synchronous rectification.
- Wide Input Voltage Range: Operates over a wide range of input voltages.
- Adjustable Switching Frequency: Allows optimization for efficiency and component size.
- Overcurrent Protection: Protects the regulator and the load from excessive current draw.
- Thermal Shutdown Protection: Prevents damage due to overheating.
Benefits
- Stable Power Supply: Ensures reliable operation of sensitive electronic components.
- High Efficiency: Reduces power dissipation and improves overall system efficiency.
- Flexible Design: Adjustable switching frequency allows for customization.
- Protection Against Fault Conditions: Overcurrent and thermal shutdown protection enhance system reliability.
- Compact Solution: Available in a small package for space-constrained applications.
The SC1541CM-3.3 typically features a high switching frequency, enabling the use of smaller external components. It may include features like soft-start to limit inrush current during startup. The device often incorporates internal compensation to simplify the design. Consult the Semtech datasheet for precise specifications, including input voltage range, output current capability, switching frequency range, and thermal characteristics.