EN
  • EN
  • DE

SC1545CS-1.8

Part No SC1545CS-1.8
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 734270-SC1545CS-1.8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1545CS-1.8 CAD Model

Description

The SC1545CS-1.8 is a low dropout (LDO) linear regulator from Semtech Corporation. It's designed to provide a stable and accurate 1.8V output voltage from a higher input voltage, while consuming minimal power. This LDO regulator is ideal for applications where efficiency and low noise are critical.

Applications:

  • Portable devices: Used in smartphones, tablets, and other battery-powered devices to provide a regulated 1.8V supply for sensitive components.
  • Wireless communication modules: Employed in Wi-Fi, Bluetooth, and other wireless modules to ensure stable operation.
  • Microcontroller power supply: Provides a clean and regulated power supply for microcontrollers and other digital ICs.
  • FPGA power supply: Used to power FPGAs (Field-Programmable Gate Arrays) requiring a stable and low-noise voltage.
  • Sensor power supply: Provides a precise and stable voltage for sensors to ensure accurate measurements.

Features:

  • Low dropout voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • 1.8V fixed output voltage: Provides a precise and stable 1.8V output.
  • Low quiescent current: Consumes minimal current when no load is present, extending battery life.
  • Short-circuit protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Over-temperature protection: Shuts down the regulator when the temperature exceeds a safe limit.
  • Stable with ceramic capacitors: Designed for stable operation with low-ESR ceramic output capacitors.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Stable and accurate output voltage: Ensures reliable operation of sensitive components.
  • Protection against faults: Short-circuit and over-temperature protection prevent damage to the regulator and connected circuitry.
  • Simplified design: Stable operation with ceramic capacitors simplifies board layout and reduces component count.
  • Space-saving design: Small package size allows for integration into compact devices.

The SC1545CS-1.8 LDO regulator offers a high-performance solution for providing a stable and accurate 1.8V power supply in a wide range of applications. Its low dropout voltage and low quiescent current make it ideal for battery-powered devices, maximizing battery life and reducing energy consumption. The integrated short-circuit and over-temperature protection features ensure reliable operation and prevent damage due to fault conditions. The regulator's stability with ceramic capacitors simplifies board layout and reduces the need for external components. The small package size allows for easy integration into space-constrained applications. The SC1545CS-1.8 is designed to meet the stringent requirements of modern electronic devices, providing a robust and efficient power management solution. Its stable output voltage and protection features ensure reliable operation of sensitive components, while its low power consumption contributes to overall system efficiency.

You May Also Be Interested in

Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess