EN
  • EN
  • DE

SC2612ASTR

Part No SC2612ASTR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 188753-SC2612ASTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC2612ASTR CAD Model

Description

The SC2612ASTR is a high-efficiency, synchronous step-down DC-DC converter from Semtech Corporation. It's designed to provide a regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications.

Applications:

  • Portable Devices: Ideal for powering smartphones, tablets, and other battery-powered devices.
  • Point-of-Load Regulation: Can be used to provide precise voltage regulation for specific components on a circuit board.
  • Power Management Systems: Integrates into larger power management systems in various electronic devices.
  • Industrial Control Systems: Provides a stable power supply for sensitive components in industrial environments.
  • Networking Equipment: Used to power various components within network switches, routers, and other networking devices.

Features:

  • High Efficiency: Designed for optimal power conversion, minimizing energy loss and extending battery life.
  • Synchronous Rectification: Utilizes synchronous MOSFETs to improve efficiency by reducing diode conduction losses.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection: Built-in protection circuitry prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the device from overheating by shutting down operation at excessive temperatures.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer battery life in portable devices.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved System Reliability: Protection features prevent damage from common fault conditions.
  • Versatile Power Solution: Wide input voltage range and adjustable output voltage make it suitable for diverse applications.

Additional Details:

The SC2612ASTR typically operates at a high switching frequency, allowing for the use of smaller external components. It often includes features like soft-start to limit inrush current during startup, and enable/disable control for power sequencing. The specific switching frequency, input voltage range, output voltage range, and other parameters can be found in the device's datasheet. The package type is typically a small outline transistor (SOT) package for surface mount assembly.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess