EN
  • EN
  • DE

XC6365B103MR

Part No XC6365B103MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 414692-XC6365B103MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6365B103MR CAD Model

Description

The XC6365B103MR is a voltage detector IC produced by Torex Semiconductor Ltd. This IC is designed to monitor the input voltage and issue a reset signal to a microcontroller or other digital circuit when the voltage drops below a specific threshold. Its primary function is to prevent erroneous operation of the system during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-on or when the supply voltage falls below the operating range.
  • Power Supply Monitoring: Monitors voltage stability in power supplies to protect sensitive components.
  • Battery-Powered Devices: Detects low battery conditions to trigger power-saving modes or initiate a safe shutdown.
  • Real-Time Clocks (RTC): Ensures proper operation of RTCs by resetting them when the voltage is unstable.
  • Memory Protection: Prevents data corruption in memory devices during voltage fluctuations.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring to ensure reliable reset signals.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Available in compact packages like SOT-23 for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillation and ensures stable operation around the threshold voltage.
  • Open Drain Output: Facilitates flexible interfacing with various microcontroller and logic circuits.
  • Wide Operating Temperature Range: Suitable for use in diverse environmental conditions.

Benefits

  • Increased System Reliability: Prevents system crashes and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.
  • Compact Footprint: Saves valuable board space, enabling smaller and more efficient product designs.

Additional Details

The XC6365B103MR typically has a detection voltage around 1.0V. Its open-drain output requires an external pull-up resistor. The hysteresis characteristic ensures stable operation by preventing the output from chattering when the input voltage is near the threshold. The device's operating temperature range is usually quite broad, making it versatile for various applications. For specific electrical characteristics, timing diagrams, and application notes, it is essential to consult the official datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,689 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess