EN
  • EN
  • DE

SC415MLTRT

Part No SC415MLTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Dual Synchronous Buck Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315400-SC415MLTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC415MLTRT CAD Model

Description

The SC415MLTRT, manufactured by Semtech Corporation, is a highly integrated power management IC (PMIC) designed for a variety of portable and battery-powered applications. This PMIC combines multiple functions into a single chip, offering a compact and efficient solution for power regulation, battery charging, and system monitoring. It is engineered to optimize power consumption and extend battery life in demanding applications.

Applications

  • Portable Medical Devices: Used in devices requiring efficient power management and battery charging capabilities, such as portable monitors and diagnostic tools.
  • Handheld Consumer Electronics: Ideal for smartphones, tablets, and wearable devices to ensure efficient power usage and extended battery runtime.
  • IoT Devices: Incorporated into IoT sensors and devices where power efficiency is crucial for long-term operation.
  • Wireless Communication Devices: Employed in wireless modules and devices to manage power distribution and optimize energy consumption.
  • Industrial Automation Equipment: Utilized in handheld industrial devices that require robust power management and charging solutions.

Features

  • Integrated Power Management: Combines multiple power management functions, including voltage regulation, battery charging, and system monitoring.
  • High Efficiency DC-DC Converters: Features efficient DC-DC converters to minimize power loss and maximize battery life.
  • Battery Charging Management: Includes comprehensive battery charging circuitry, supporting various battery types and charging profiles.
  • System Monitoring: Provides real-time monitoring of voltage, current, and temperature to ensure safe and reliable operation.
  • Compact Package: Available in a small form factor package, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: Optimizes power consumption to extend the operational time of battery-powered devices.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing the number of external components and simplifying board layout.
  • Enhanced Reliability: Provides robust protection features to prevent damage from over-voltage, over-current, and over-temperature conditions.
  • Improved Power Efficiency: Utilizes high-efficiency DC-DC converters to minimize power loss and improve overall system performance.
  • Reduced Bill of Materials (BOM) Cost: Integration of multiple functions reduces the overall component count, leading to lower BOM costs.

Additional Details

The SC415MLTRT typically operates over a wide input voltage range, making it suitable for various battery chemistries. It includes programmable features to customize charging profiles and power management settings to meet specific application requirements. Protection features include over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP), ensuring the safety and reliability of the device and the battery. The compact package allows for easy integration into space-constrained applications, making it a versatile choice for portable electronics and IoT devices.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess