EN
  • EN
  • DE

SC4510ITSTRT

Part No SC4510ITSTRT
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 16 V
Frequency - Switching 100kHz to 1MHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 064237-SC4510ITSTRT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC4510ITSTRT CAD Model

Description

The SC4510ITSTRT is a high-performance, synchronous buck regulator from Semtech Corporation. It is designed for applications requiring efficient and compact power conversion. This regulator is capable of delivering a continuous current of up to 1A, making it suitable for various point-of-load applications.

Applications

  • Point-of-Load Regulators: Used to provide stable voltage to sensitive electronic components.
  • Embedded Systems: Powers microcontrollers, memory, and other peripherals in embedded systems.
  • Portable Devices: Ideal for battery-powered devices requiring efficient power management.
  • Industrial Control Systems: Provides reliable power in industrial environments.
  • Networking Equipment: Powers various components in routers, switches, and other networking devices.

Features

  • Input Voltage Range: Wide input voltage range allows for flexible application.
  • High Efficiency: Operates with high efficiency, reducing power dissipation and heat generation.
  • Synchronous Rectification: Improves efficiency by using synchronous rectification.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Current Limit Protection: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Prevents damage from overheating.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Small Package: Compact package size allows for use in space-constrained applications.

Benefits

  • Improved Efficiency: Synchronous rectification leads to higher efficiency, extending battery life in portable devices.
  • Reliable Power Delivery: Provides stable and reliable power, ensuring consistent performance of connected devices.
  • Simplified Design: Integrated MOSFETs and minimal external components simplify the design process.
  • Protection Features: Built-in protection features enhance system reliability and prevent damage from fault conditions.
  • Compact Size: Small package allows for use in space-constrained applications, making it suitable for portable devices.

Additional Details

The SC4510ITSTRT operates at a high switching frequency, allowing for the use of smaller external components. It features internal compensation, simplifying the design process and reducing the number of external components required. The device is available in a compact package, making it suitable for space-constrained applications. The datasheet provides detailed information on the electrical characteristics, application circuits, and layout recommendations. Proper layout and component selection are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1728 $60.2832
45+ $2.6034 $117.1530
69+ $2.5225 $174.0525
95+ $2.4405 $231.8475
123+ $2.3597 $290.2431
164+ $2.1160 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess