EN
  • EN
  • DE

SC486IMLTR

Part No SC486IMLTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315657-SC486IMLTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC486IMLTR CAD Model

Description

The SC486IMLTR is a Transient Voltage Suppressor (TVS) diode designed and manufactured by Semtech Corporation. This component is specifically engineered to protect sensitive electronic circuits from voltage transients that can occur due to electrostatic discharge (ESD), electrical fast transients (EFT), and surge events, thereby enhancing the reliability and lifespan of electronic devices.

Applications:

  • Mobile Devices: Protection for smartphones, tablets, and other portable devices against ESD and transient voltages.
  • Data Lines: Safeguarding high-speed data lines like USB, HDMI, and Ethernet from surge events.
  • Automotive Electronics: Protecting automotive electronic control units (ECUs) and other automotive systems from voltage transients.
  • Industrial Equipment: Ensuring the reliability of industrial control systems and communication interfaces.
  • Consumer Electronics: Providing surge protection for televisions, set-top boxes, and other consumer electronics devices.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during a surge, protecting downstream components from damage.
  • Fast Response Time: Quickly responds to transient events, clamping the voltage to a safe level.
  • Low Capacitance: Ensures minimal signal distortion, making it suitable for high-speed data applications.
  • Small Package Size: Allows for compact designs and easy integration into space-constrained applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances Directive.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components, reducing the risk of equipment failure.
  • Reduced Downtime: Minimizes downtime associated with surge-related damage.
  • Extended Product Lifespan: Protects electronic equipment from transient voltage events, extending its useful life.
  • Cost Savings: Reduces the costs of repair and replacement.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.

The SC486IMLTR's technical specifications, including its standoff voltage, clamping voltage, peak pulse current, and capacitance, are thoroughly documented in the Semtech datasheet. The component is typically available in a small surface-mount package, allowing for ease of integration into various electronic designs. Proper PCB layout, including minimizing trace lengths and utilizing ground planes, is crucial for optimal performance.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess