EN
  • EN
  • DE

SX8650ICSTRT

Part No SX8650ICSTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 12WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 1.65 V to 3.7 V
Operating Supply Current 105μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-WLCSP (2x1.5)
Win Source Part Number 1104193-SX8650ICSTRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SX8650
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian SX8650ICSTRT CAD Model

Description

The Semtech Corporation SX8650ICSTRT is a 12-bit resolution integrated circuit designed for touchscreen applications.

  • Voltage Reference: internal
  • Supply Voltage: 1.65 V to 3.7 V
  • Supply and Demand Status: balance
  • Operating Temperature Range: -40°C to 85°C
  • Compliance: halogen-free regulations
  • Manufactured In: Republic of Korea
  • Estimated EOL Date: 2024

You May Also Be Interested in

Infineon Technologies
Touchscreen Controller Interface
Need more? Email Us
Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive 12 b I2C, SPI Interface 176-LQFP (24x24)
Need more? Email Us
Semtech Corporation
Lowest to $582.0896
Infineon Technologies
Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3167 $59.2515
110+ $1.0799 $118.7890
170+ $1.0464 $177.8880
230+ $1.0129 $232.9670
295+ $0.9794 $288.9230
395+ $0.8778 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess