EN
  • EN
  • DE

XE1413

Part No XE1413
Manufacturer Semtech Corporation
Catalog RF Transceiver ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Semtech Corporation
Win Source Part Number 415886-XE1413
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XE1413 CAD Model

Description

The XE1413 is a sub-GHz RF transceiver from Semtech Corporation. It is designed for wireless communication in the license-free ISM (Industrial, Scientific, and Medical) bands, offering a robust and cost-effective solution for various IoT and wireless sensing applications. It's part of Semtech's broader line of RF transceivers known for their long range and low power consumption.

Applications:

  • Wireless Sensor Networks (WSN): Connecting sensors in industrial, agricultural, and environmental monitoring systems.
  • Home Automation: Controlling lighting, appliances, and security systems remotely.
  • Smart Metering: Reading utility meters wirelessly.
  • Remote Control: Controlling devices such as garage door openers and lighting systems.
  • Security Systems: Transmitting alarm signals wirelessly.

Features:

  • Sub-GHz Operation: Operates in license-free ISM bands, providing long-range communication capabilities.
  • Low Power Consumption: Designed for battery-powered applications, extending battery life.
  • High Sensitivity: Enables reliable communication even with weak signals.
  • Programmable Data Rate: Allows for flexible configuration to optimize data throughput and power consumption.
  • Frequency Hopping Spread Spectrum (FHSS): Enhances communication robustness and minimizes interference.

Benefits:

  • Extended Communication Range: Sub-GHz operation allows for communication over longer distances compared to 2.4 GHz technologies.
  • Long Battery Life: Low power consumption reduces the frequency of battery replacements.
  • Robust Communication: FHSS minimizes interference and ensures reliable data transmission.
  • Flexible Configuration: Programmable data rates and other parameters allow for customization to specific application needs.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.

The XE1413 typically supports various modulation schemes, including FSK (Frequency-Shift Keying) and GFSK (Gaussian Frequency-Shift Keying). It often incorporates an embedded microcontroller interface for easy integration with external processors. Key specifications include the operating frequency range, output power, sensitivity, and data rate. Semtech provides detailed datasheets with recommended antenna designs and layout guidelines to optimize performance.

You May Also Be Interested in

NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess