EN
  • EN
  • DE

ZMM15V

Part No ZMM15V
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417937-ZMM15V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM15V CAD Model

Description

The ZMM15V is a silicon planar Zener diode manufactured by Semtech Corporation. It's designed to provide stable voltage regulation and transient voltage suppression in a variety of electronic applications. Its key features include precise breakdown voltage, high surge current capability, and a compact MELF (Metal Electrode Leadless Face) package, making it well-suited for surface mount technology and space-constrained designs.

Applications

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a consistent output voltage.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Safeguards circuits from damage due to excessive voltage.
  • Clipping Circuits: Limits the voltage in a circuit to a predetermined level.
  • Reference Voltage: Provides a stable voltage reference for measurement and control systems.

Features

  • Planar Technology: Ensures precise and reliable Zener voltage characteristics.
  • Small Outline MELF Package: Facilitates compact circuit designs and automated assembly.
  • Tight Voltage Tolerance: Provides accurate and consistent voltage regulation.
  • High Surge Current Capability: Offers robust protection against transient voltage events.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Voltage Regulation: Maintains a consistent voltage output, enhancing circuit stability and performance.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges and transients.
  • Compact Design: MELF package allows for miniaturization of electronic devices.
  • Easy Assembly: Suitable for automated pick-and-place assembly processes, reducing manufacturing costs.
  • Reliable Performance: Semtech's quality manufacturing ensures consistent and dependable operation.

Technical Specifications: The ZMM15V has a nominal Zener voltage of 15V. This diode is frequently used in automotive electronics, portable devices, and industrial control systems. Important specifications include the Zener impedance, reverse leakage current, and forward voltage characteristics. It also features a fast response time for quick voltage clamping. The standard operating temperature range is typically from -65°C to +175°C. The MELF package also contributes to effective heat dissipation during operation.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9,260+ $0.0054 $50.0040
22,225+ $0.0045 $100.0125
34,885+ $0.0043 $150.0055
47,620+ $0.0042 $200.0040
60,980+ $0.0041 $250.0180
83,335+ $0.0036 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370,380 pieces
MOQ: 9260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess