EN
  • EN
  • DE

67F080P

Part No 67F080P
Manufacturer Sensata-Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 80DEG C NO TO220-2  /  Thermostat 176°F (80°C) SPST-NO TO-220-2 PC Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical
Mfr Sensata-Airpax
Series 6700
Package Tube
Circuit SPST-NO
Switching Temperature 176°F (80°C)
Reset Temperature 131°F (55°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Type Through Hole
Package / Case TO-220-2
Base Product Number 67F080
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9065
Standard Package 500
Win Source Part Number 1039795-67F080P
Ultra Librarian 3D Model Ultra Librarian 67F080P CAD Model

Description

The Sensata-Airpax 6700 series 1039795-67F080P is a temperature sensor thermostat with a switching temperature of 176°F (80°C) and a reset temperature of 131°F (55°C).

  • Switch Type: SPST-NO
  • Current Rating (DC): 0.5A (48V)
  • Current Rating (AC): No Rating
  • Switching Cycles: 20K
  • Tolerance: ±9°F (±5°C)
  • Package: TO-220-2
  • Mounting: Through Hole
  • Packaging: Tube
  • Standard Package: 500 Pieces
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.50.9065

You May Also Be Interested in

Honeywell
THERMOSTAT 63DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL
Need more? Email Us
Honeywell
THERMOSTAT 96DEG C SPST-NC CYL
Need more? Email Us
Altech corporation
THERMOSTAT ADJ SPST-NC MODULE
Need more? Email Us
Kemet
THERMOSTAT 115DEG C SPST-NC AXL
Need more? Email Us
Kemet
THERMOSTAT 105DEG C SPST-NO AXL
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Honeywell
THERMOSTAT SWITCH AUTO OPERATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess