EN
  • EN
  • DE

CR15-52-7.50A-39390-7.5-V

Part No CR15-52-7.50A-39390-7.5-V
Manufacturer Sensata-Airpax
Catalog Circuit Breakers
Description CIR BRKR MAG-HYDR ROCKER / Circuit Breaker Magnetic (Hydraulic Delay) 30A AC 80 V DC Rocker Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Circuit Breakers
Mfr Sensata-Airpax
Series SNAPAK®
Package Bulk
Mounting Type Panel Mount
Breaker Type Magnetic (Hydraulic Delay)
Current Rating (Amps) 30A
Voltage Rating - DC 80 V
Actuator Type Rocker
Number of Poles 1
Illumination None
Base Product Number CR15-52-7.50A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.20.0020
Standard Package 3
Win Source Part Number 1137140-CR15-52-7.50A-39390-7.5-V
Ultra Librarian 3D Model Ultra Librarian CR15-52-7.50A-39390-7.5-V CAD Model

Description

The Sensata-Airpax CR15-52-7.50A circuit breaker is a high-quality magnetic (hydraulic delay) breaker designed for panel mounting.

  • Type: Magnetic (Hydraulic Delay)
  • Mounting: Panel Mount
  • DC Voltage Rating: 80 V
  • Current Rating: 30 A (Note: Description says 7.50A. Listing 30A per the current rating as shown in data.)
  • Actuator Type: Rocker
  • Illumination: None
  • Number of Poles: 1
  • Packaging: Bulk
  • Standard Package: 3
  • ECCN: EAR99
  • REACH Status: Not Affected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.20.0020
  • Series: SNAPAK
  • Base Product Number: CR15-52-7.50A

You May Also Be Interested in

Eaton Bussmann
CIR BRKR 30A PUSH-RESET
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKE
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A PUSH-RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 15A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
CIR BRKR 40A AUTO RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 05 AMP
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A AUTO RESET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess