EN
  • EN
  • DE

84130105

Part No 84130105
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description AC OUTPUT MODULE 5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type AC Output Module
Color Black
Style DIN Rail Mount
Voltage - Input 4 ~ 32VDC
Current - Input 22 mA
Voltage - Output 12 ~ 280VAC
Current - Output 5A
Turn On Time 8.33ms
Turn Off Time 8.33ms
Features Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548280-84130105
Ultra Librarian 3D Model Ultra Librarian 84130105 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess