EN
  • EN
  • DE

84130108

Part No 84130108
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description AC OUTPUT MODULE 5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type AC Output Module
Color Black
Style DIN Rail Mount
Voltage - Input 4 ~ 32VDC
Current - Input 22 mA
Voltage - Output 12 ~ 280VAC
Current - Output 5A
Turn On Time 8.33ms
Turn Off Time 8.33ms
Features Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548281-84130108
Ultra Librarian 3D Model Ultra Librarian 84130108 CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
AC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
Opto 22
Quad Pak 4-channel DC Input 4-16
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess