EN
  • EN
  • DE
Part No 6421
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description AC OUTPUT MODULE 3.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type AC Output Module
Color Black
Style Standard
Voltage - Input 5VDC
Current - Input 20 mA
Voltage - Output 12 ~ 140VAC
Current - Output 3.5A
Turn On Time 1/2 Cycle
Turn Off Time 1/2 Cycle
Features Hold Down Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548214-6421
Ultra Librarian 3D Model Ultra Librarian 6421 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
DC INPUT MODULE 3-32V
Need more? Email Us
TE Connectivity
DC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 10-32V
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 3.5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess