EN
  • EN
  • DE

C4IAC

Part No C4IAC
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - General
Description AC INPUT MODULE 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type AC Input Module
Color Yellow
Style C4
Voltage - Input 120VAC
Current - Input 14 mA
Voltage - Output 4.5 ~ 30VDC
Current - Output 25mA
Turn On Time 20ms
Turn Off Time 20ms
Features Hold Down Screw, Status LED(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548287-C4IAC
Ultra Librarian 3D Model Ultra Librarian C4IAC CAD Model

Description

N

You May Also Be Interested in

Grayhill Inc.
AC INPUT MODULE 120V
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3.5A
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 2A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
AC OUTPUT MODULE 3.5A
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 120V
Need more? Email Us
Grayhill Inc.
DC OUTPUT MODULE 500MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess