EN
  • EN
  • DE

67L080

Part No 67L080
Manufacturer Sensata Technologies/Airpax
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 80 DEG NC TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sensata Technologies/Airpax
Status Active
Circuit SPST-NC
Switching Temperature 176°F (80°C)
Reset Temperature 131°F (55°C)
Current Rating - DC 0.5A (48V)
Tolerance ±9°F (±5°C)
Switching Cycles 20K
Termination Style PC Pins
Mounting Through Hole
Dimension TO-220-2
Win Source Part Number 006369-67L080
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 67L080
Introduction Date February 06, 2003
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 67L080 CAD Model

Description

67L080 Thermistor

The 67L080 thermistor is a highly reliable and efficient temperature sensing component designed for a wide range of applications. Its precision in temperature measurement and rapid response make it ideal for various projects across industries.

  • Applications:
    • Heating, Ventilation, and Air Conditioning (HVAC) systems
    • Automotive temperature control systems
    • Consumer electronics temperature monitoring
    • Industrial machinery temperature regulation
  • Features and Benefits:
    • Accurate temperature measurement for enhanced control
    • Durable design for long-lasting performance
    • Rapid response time ensures immediate detection of temperature changes
    • Compact size allows integration in space-constrained environments

    The 67L080 thermistor is an excellent choice for professionals seeking reliable temperature measurement solutions in both domestic and industrial settings.

You May Also Be Interested in

Honeywell
THERMOSTAT 96DEG C SPST-NC CYL
Need more? Email Us
Kemet
THERMOSTAT 65DEG C SPST-NC AXIAL
Need more? Email Us
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL
Need more? Email Us
Honeywell
THERMOSTAT SWITCH AUTO OPERATOR
Need more? Email Us
Honeywell
THERMOSTAT SPST-NC CYLINDER QC
Need more? Email Us
Honeywell
THERMOSTAT 63DEG C SPST-NC CYL
Need more? Email Us
Kemet
THERMOSTAT 35DEG C SPST-NC MOD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,631 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess