EN
  • EN
  • DE

IRS21856S

Part No IRS21856S
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826163-IRS21856S
Ultra Librarian 3D Model Ultra Librarian IRS21856S CAD Model

Description

The IRS21856S is a high-voltage, high-speed power MOSFET and IGBT gate driver from International Rectifier (now Infineon Technologies). It's designed to drive two independent high-side and low-side referenced output channels. The logic inputs are compatible with standard CMOS or LSTTL outputs. This gate driver is well-suited for applications requiring efficient and reliable control of power semiconductors.

Applications:

  • Motor Drives: Driving MOSFETs or IGBTs in motor control applications, including BLDC motors and servo drives.
  • Power Supplies: Gate driving in SMPS (Switch Mode Power Supplies) and UPS (Uninterruptible Power Supplies).
  • Lighting Ballasts: Driving power switches in electronic ballasts for fluorescent and LED lighting.
  • Induction Heating: Controlling the power switches in induction heating systems.
  • Welding Equipment: Driving the power devices in welding inverters.

Features:

  • Floating Channel Designed for Bootstrap Operation: Simplifies high-side gate drive.
  • Gate Drive Supply Range from 10V to 20V: Flexible operating voltage range.
  • Logic Input Compatible with CMOS or LSTTL Outputs: Easy interface with control circuitry.
  • Shoot-Through Protection: Prevents simultaneous conduction of high-side and low-side MOSFETs.
  • Matched Propagation Delay for Both Channels: Minimizes dead-time and improves efficiency.
  • Under-Voltage Lockout (UVLO) for Both Channels: Protects the power devices from operating at insufficient gate drive voltage.

Benefits:

  • Simplified Design: Integration of gate drive functions simplifies circuit design.
  • Improved Efficiency: Accurate timing and shoot-through protection enhance efficiency.
  • Enhanced Reliability: Protection features safeguard the gate driver and power devices.
  • Flexibility: Wide operating voltage range and logic compatibility provide design flexibility.
  • Reduced Component Count: Integrated design reduces the number of external components required.

Additional Details:

The IRS21856S can provide a typical source current of 350mA and sink current of 650mA. It operates with a maximum supply voltage of 600V. The propagation delay is typically 95ns. This gate driver utilizes a bootstrap circuit for the high-side drive, simplifying the design and reducing component count. The input logic is compatible with both CMOS and LSTTL levels, allowing for easy interface with various control platforms. Protection features such as shoot-through prevention and undervoltage lockout enhance the reliability and robustness of the system. The SOIC-8 package offers a compact footprint for space-constrained applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,141 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess