EN
  • EN
  • DE

11-22/R8G6C-A30/2T

Part No 11-22/R8G6C-A30/2T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED / Red, Yellow-Green 639nm Red, 573nm Yellow-Green LED Indication - Discrete 2V Red, 2V Yellow-Green 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel
Product Status Active
Color Red, Yellow-Green
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 315mcd Red, 126mcd Yellow-Green
Lens Style Round with Domed Top
Lens Size 0.45mm Dia
Voltage - Forward (Vf) (Typ) 2V Red, 2V Yellow-Green
Current - Test 25mA Red, 25mA Yellow-Green
Viewing Angle 60°
Mounting Type Surface Mount
Wavelength - Dominant 639nm Red, 573nm Yellow-Green
Wavelength - Peak 650nm Red, 575nm Yellow-Green
Package / Case 4-SMD, No Lead
Supplier Device Package SMD
Size / Dimension 3.00mm L x 2.50mm W
Height (Max) 1.60mm
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 846514-11-22/R8G6C-A30/2T
Ultra Librarian 3D Model Ultra Librarian 11-22/R8G6C-A30/2T CAD Model

Description

The 846514-11-22/R8G6C-A30/2T is a surface mount LED indication component in the Optoelectronics category.

  • Colors: Red and Yellow-Green
  • Viewing Angle: 60 degrees
  • Lens Color: Colorless, Transparent
  • Millicandela Rating (Red): 315mcd
  • Millicandela Rating (Yellow-Green): 126mcd
  • Forward Voltage (Red): 2V @ 25mA
  • Forward Voltage (Yellow-Green): 2V @ 25mA
  • Dominant Wavelength (Red): 639nm
  • Dominant Wavelength (Yellow-Green): 573nm
  • Peak Wavelength (Red): 650nm
  • Peak Wavelength (Yellow-Green): 575nm
  • Package: 4-SMD, No Lead
  • Height: 1.60mm
  • Supplier: Everlight Electronics Co Ltd
  • Product Status: Active
  • Moisture Sensitivity Level: 3

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess