EN
  • EN
  • DE

AP34-24284-1

Part No AP34-24284-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045375-AP34-24284-1
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP34-24284-1 CAD Model

Description

The AP34-24284-1 is a circuit protection accessory manufactured by Sensata Technologies/Airpax. While specific details on this particular part number are limited, circuit protection accessories generally function to enhance or support the performance and installation of circuit breakers and other protective devices.

Applications:

  • Circuit breaker panels: Providing mounting or labeling solutions.
  • Electrical enclosures: Securing or insulating circuit protection devices.
  • Equipment protection: Offering additional protection against environmental factors.
  • Industrial control panels: Facilitating the organized placement and connection of circuit breakers.
  • Power distribution units (PDUs): Supporting the reliable operation of PDUs by offering secure connections.

Features:

Due to the limited specific information on this part number, the following features are based on typical circuit protection accessories:

  • Mounting hardware: Screws, brackets, or clips for secure installation.
  • Terminal blocks: Facilitating organized and secure wire connections.
  • Protective covers: Shields to prevent accidental contact with live components.
  • Busbars: Distributing power efficiently within an electrical panel.
  • Labeling systems: Identifying circuit breakers and their corresponding circuits.

Benefits:

Based on typical circuit protection accessories, the following benefits can be expected:

  • Enhanced safety: Protection against electrical shock and arc flash.
  • Improved reliability: Secure connections and protection against environmental factors.
  • Simplified installation: Easier and more efficient wiring and mounting.
  • Organized wiring: Clean and professional appearance.
  • Reduced downtime: Quick identification and replacement of faulty components.

Additional Details:

Given the lack of specific information, it is important to consult the manufacturer's datasheet or product specifications for the AP34-24284-1 to determine its exact function and compatibility. Sensata Technologies/Airpax is a reputable manufacturer of circuit protection devices, and their accessories are designed to complement their circuit breakers and other products. Proper selection and installation of circuit protection accessories are crucial for ensuring the safe and reliable operation of electrical systems. The accessory likely is made from durable materials and is designed to withstand the expected environmental conditions. For detailed information regarding the appropriate use and safety precautions, refer to the product documentation.

You May Also Be Interested in

Littelfuse Inc.
FUSE PTD BRASS RIVET CDA 260/270
Need more? Email Us
Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Littelfuse Inc.
FUSE NUT ACS
Need more? Email Us
Littelfuse Inc.
ACS CAP 585 250V
Need more? Email Us
Littelfuse Inc.
CONTACT DFK TIN 0.5 1.0 QMM
Need more? Email Us
Weidmuller
LOCK OFF/ON DEVICE
Lowest to $1.6817
Littelfuse Inc.
FUSE RUBBER WASHER ACS
Lowest to $0.4703
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess