EN
  • EN
  • DE

IULX111-1-43-2.50-21

Part No IULX111-1-43-2.50-21
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breaker Magnetic Circuit Protectors 3Pole 2.5A 6-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 2.5 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Panel
Number of Poles 3
RoHS Compliant
Win Source Part Number 1073166-IULX111-1-43-2.50-21
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IULX111-1-43-2.50-21 CAD Model

Description

The IULX111-1-43-2.50-21 is a 3-pole panel mount circuit protection accessory from Sensata Technologies/Airpax.

  • Current Rating: 2.5A
  • Operating Temperature: can operate in a temperature range of -40°C to 85°C.
  • RoHS Compliance: RoHS compliant
  • Popularity: low popularity.
  • Suitability: suitable for use in various electronic devices.

You May Also Be Interested in

Eaton Bussmann
15.5 MAX KV, CLE, PORCELA
Need more? Email Us
Eaton Bussmann
3 POLE INTEGRAL BASE AND COVER
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
HANDLE PIN FOR 14X52 HOLDERS
Need more? Email Us
Eaton Bussmann
FUSEHOLDER REMOTE FUSE MONITOR
Need more? Email Us
Eaton Bussmann
OLI SWITCH 100A/3P
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
FUSE REDUCER
Need more? Email Us
Eaton Bussmann
OLI, 60 A, NEMA 12/3R, 600 V, 3-
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess