EN
  • EN
  • DE

UPG30-1REC5-27511-1

Part No UPG30-1REC5-27511-1
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Breakers
Description CIRCUIT BREAKER MAG-HYDR LEVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Sensata Technologies/Airpax
Status Obsolete(EOL)
Breaker Type Magnetic (Hydraulic Delay)
Actuator Type Lever
Mounting Panel Mount
Win Source Part Number 1087717-UPG30-1REC5-27511-1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPG30-1REC5-27511-1 CAD Model

Description

The UPG30-1REC5-27511-1 is a hydraulic-magnetic circuit breaker manufactured by Sensata Technologies/Airpax. It's designed to provide reliable overcurrent protection for various electrical circuits and equipment. Hydraulic-magnetic circuit breakers offer stable trip characteristics that are less affected by ambient temperature compared to traditional thermal circuit breakers.

Applications

  • Power Supplies: Protecting power supplies from overcurrent conditions.
  • Industrial Equipment: Safeguarding industrial machinery and control systems from electrical faults.
  • Telecommunications Equipment: Protecting sensitive circuitry in telecommunications infrastructure.
  • Marine Applications: Used in marine electrical systems for reliable circuit protection.
  • Generators: Providing overcurrent protection for generators.

Features

  • Hydraulic-Magnetic Technology: Provides stable trip characteristics independent of ambient temperature.
  • Overcurrent Protection: Protects circuits from damage caused by excessive current.
  • Precise Trip Characteristics: Offers precise and repeatable trip performance.
  • High Interrupting Capacity: Can safely interrupt high fault currents.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.
  • Various Mounting Options: Available in different mounting configurations for design flexibility.

Benefits

  • Reliable Circuit Protection: Provides reliable and accurate overcurrent protection for various applications.
  • Stable Trip Performance: Hydraulic-magnetic technology ensures stable trip characteristics regardless of ambient temperature.
  • Enhanced System Safety: Protects equipment and personnel from electrical hazards.
  • Long Service Life: Designed for long-term reliability in demanding environments.
  • Versatile Applications: Suitable for a wide range of applications requiring reliable circuit protection.

Additional Details

The UPG30-1REC5-27511-1 has a current rating of 30 Amps. It is a single-pole circuit breaker. It has a voltage rating suitable for various AC and DC applications. Hydraulic-magnetic circuit breakers use a magnetic coil and a hydraulic time delay element to provide overcurrent protection. The time delay allows for short-duration overloads (e.g., motor startup) without tripping the breaker, while still protecting against sustained overcurrent conditions. Sensata Technologies/Airpax is a leading manufacturer of circuit protection solutions, known for their quality and reliability.

You May Also Be Interested in

Eaton Bussmann
CIR BRKR 30A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 25 AMP
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKER
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 30 AMP
Need more? Email Us
Eaton Bussmann
CIR BRKR 15A AUTO RESET
Need more? Email Us
Eaton Bussmann
CIR BRKR 10A PUSH-RESET
Need more? Email Us
Eaton Bussmann
MINI C.B. TYPE 3 15 AMP
Need more? Email Us
Eaton Bussmann
CIRCUIT BREAKE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess