EN
  • EN
  • DE

SAW8KG0B-Y1J0-CA

Part No SAW8KG0B-Y1J0-CA
Manufacturer Seoul Semiconductor Inc.
Catalog LED Lighting - White
Description LED ACRICH COOL WHITE 5000K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Seoul Semiconductor Inc.
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 5000K (4700K to 5300K)
Current - Test 20mA
Forward Voltage 22V
CRI (Color Rendering Index) 80
Current - Max 25mA
Viewing Angle 115°
Mounting SMD (SMT)
Case / Package 5630
Height - Seated (Max) 0.033" (0.85mm)
Thermal Resistance of Package 27°C/W
Win Source Part Number 113293-SAW8KG0B-Y1J0-CA
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian SAW8KG0B-Y1J0-CA CAD Model

Description

The electronic component is a high-quality product from Seoul Semiconductor Inc. that can be used for various applications.

  • Supply and Demand: The supply and demand status is balanced, making it easily accessible.
  • Mounting: It is a surface mount device that has a height of 0.033 inches.
  • Viewing Angle: It has a viewing angle of 115 degrees.
  • Forward Voltage: The forward voltage is 22V.
  • Current: The current is 25mA.
  • Color: It is available in white, cool color and has a CCT of 5000K.
  • Thermal Resistance: The thermal resistance of the package is 27 degrees Celsius per watt, making it a highly efficient product.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3081 $58.5390
460+ $0.2529 $116.3340
710+ $0.2449 $173.8790
975+ $0.2370 $231.0750
1,265+ $0.2292 $289.9380
1,690+ $0.2054 $347.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess