EN
  • EN
  • DE

SGM2013-3.0XN3/TR

Part No SGM2013-3.0XN3/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 300mA, Low Power, Low Dropout, 3 -Terminal, Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320101-SGM2013-3.0XN3/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2013-3.0XN3/TR CAD Model

Description

The SGM2013-3.0XN3/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable 3.0V output voltage from a wide range of input voltages. This regulator is ideal for battery-powered devices and other applications where efficiency and small size are critical.

Applications:

  • Mobile phones
  • PDAs
  • MP3 players
  • GPS devices
  • Wireless handsets
  • Bluetooth devices
  • Portable instruments

Features:

  • Low Dropout Voltage: Typically 200mV at 300mA
  • Low Quiescent Current: Typically 50μA
  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Accuracy: ±2%
  • Stable with Ceramic Capacitors: Optimized for use with low-ESR ceramic output capacitors
  • Over-Current Protection: Provides protection against short-circuit conditions
  • Over-Temperature Protection: Prevents damage from excessive heat
  • Small Package: Available in a space-saving SOT-23-5 package

Benefits:

  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable devices.
  • Stable Output Voltage: Ensures reliable performance of downstream circuits.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Robust Protection: Over-current and over-temperature protection enhance system reliability.
  • Compact Size: Small package allows for integration in space-constrained applications.

Additional Details:

The SGM2013-3.0XN3/TR is designed to be stable with ceramic capacitors, allowing for a smaller and more cost-effective solution. The regulator includes over-current and over-temperature protection to prevent damage from fault conditions. The device is available in a SOT-23-5 package. The operating temperature range is -40°C to +85°C. The part is RoHS compliant.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess