EN
  • EN
  • DE

SGM2015-1.5YN5/TR

Part No SGM2015-1.5YN5/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description Low Power, Low Dropout, 250mA, RF - Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320103-SGM2015-1.5YN5/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2015-1.5YN5/TR CAD Model

Description

The SGM2015-1.5YN5/TR is a low-power, low-dropout (LDO) linear regulator from SG Micro Corp. This regulator is designed to provide a stable 1.5V output voltage with a low dropout voltage, making it ideal for portable and battery-powered applications. It features low quiescent current, ensuring high efficiency and prolonged battery life.

Applications:

  • Portable Devices: MP3 players, PDAs, and other handheld devices
  • Battery-Powered Equipment: Wireless sensors, IoT devices, and portable medical instruments
  • Microcontroller Power Supplies: Provides a clean and stable voltage for microcontrollers and processors
  • Post-Regulation for Switching Regulators: Improves output ripple and noise performance
  • RF Applications: Powers sensitive RF circuitry requiring a stable voltage

Features:

  • Low Dropout Voltage: Ensures efficient operation even with low input voltage
  • Low Quiescent Current: Minimizes power consumption in standby mode
  • High Output Accuracy: Provides a stable and precise output voltage
  • Short-Circuit Protection: Protects the regulator and the load from damage
  • Over-Temperature Protection: Prevents thermal damage in high-temperature environments
  • Stable with Ceramic Capacitors: Allows for using small and cost-effective ceramic capacitors
  • Small Package: Available in a compact package for space-constrained applications

Benefits:

  • Extended Battery Life: Low quiescent current and dropout voltage maximize battery runtime.
  • Improved System Performance: Stable output voltage ensures reliable operation of downstream circuits.
  • Reduced Board Space: Small package and minimal external components save board space.
  • Enhanced System Reliability: Short-circuit and over-temperature protection improve system robustness.
  • Cost-Effective Solution: Optimized for use with low-cost ceramic capacitors.

Additional Details:

The SGM2015-1.5YN5/TR is designed for optimal performance in portable and battery-powered applications. The device features a typical dropout voltage of less than 200mV at the rated output current. It is stable with output capacitors as low as 1μF. The regulator also integrates short-circuit current limiting and over-temperature protection circuits. The operating temperature range is from -40°C to +85°C. The regulator comes in a small, surface-mount package.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess