EN
  • EN
  • DE

SGM2019-2.85YN5G

Part No SGM2019-2.85YN5G
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320129-SGM2019-2.85YN5G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2019-2.85YN5G CAD Model

Description

The SGM2019-2.85YN5G is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 2.85V output voltage from an input voltage as low as 3.5V. This regulator is ideal for a wide range of portable and battery-powered applications where efficiency and space are critical.

Applications

  • Mobile Phones: Powering core logic and peripheral devices.
  • Portable Media Players: Providing stable voltage for audio and video processing.
  • Wireless Communication Devices: Regulating voltage for RF transceivers and microcontrollers.
  • Wearable Devices: Ensuring consistent performance in battery-powered wearables.
  • IoT Devices: Powering sensors and low-power microcontrollers.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing battery life.
  • Low Quiescent Current: Consumes very little current when idle, further extending battery life.
  • Stable with Ceramic Capacitors: Ensures stable operation with small, low-ESR ceramic capacitors.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Short-Circuit Protection: Safeguards the regulator and the load from short-circuit conditions.
  • Fixed Output Voltage: Provides a precise and stable 2.85V output.
  • Small Package: Available in a compact package suitable for space-constrained applications (YN5G).

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery runtime.
  • Stable and Reliable Power Supply: Provides a consistent and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Fault Conditions: Over-current, thermal shutdown, and short-circuit protection enhance system reliability and prevent damage.
  • Simplified Design: Stable operation with ceramic capacitors simplifies the design process and reduces component count.
  • Compact Footprint: The small package size allows for use in space-constrained applications.

Technical Specifications

The SGM2019-2.85YN5G typically operates with an input voltage range of 3.5V to 5.5V. The output voltage is fixed at 2.85V. The quiescent current is typically a few microamps. The dropout voltage depends on the output current but is generally very low. The device is available in a YN5G package. Refer to the datasheet for complete specifications and performance characteristics.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess