EN
  • EN
  • DE

BS62LV4006EIG55

Part No BS62LV4006EIG55
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154603-BS62LV4006EIG55
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BS62LV4006EIG55 CAD Model

Description

The BS62LV4006EIG55 is a low-voltage CMOS Static RAM (SRAM) manufactured by Brilliance Semiconductor. It's designed for applications requiring fast access times and low power consumption. Being an end-of-life (EOL) product, its availability is limited, and designers should consider alternatives for new designs.

Applications

  • Embedded Systems: Used in embedded systems for fast data storage and retrieval.
  • Portable Devices: Ideal for battery-powered devices due to its low power consumption.
  • Industrial Control Systems: Employed in industrial applications requiring reliable and fast memory.
  • Networking Equipment: Found in networking devices for buffering and data storage.

Features

  • Fast Access Time: Provides quick data access for improved system performance.
  • Low Voltage Operation: Operates at low voltage, reducing power consumption and extending battery life.
  • CMOS Technology: Utilizes CMOS technology for low static power dissipation and high noise immunity.
  • Standby Mode: Features a standby mode for further power reduction when not in use.
  • Data Retention: Retains data even during power loss, ensuring data integrity.
  • Operating Temperature: Operates within a standard temperature range suitable for various environments.

Benefits

  • Enhanced Performance: Fast access times contribute to overall system efficiency.
  • Reduced Power Consumption: Low voltage operation makes it suitable for battery-powered applications.
  • Improved Reliability: CMOS technology ensures stable operation in noisy environments.
  • Data Protection: Data retention capabilities prevent data loss during power interruptions.

Additional Details

The BS62LV4006EIG55 comes in a standard package for easy integration into circuit boards. Its pinout and interface are designed for compatibility with common memory controllers. Designers should consult the datasheet for detailed timing specifications, voltage requirements, and other critical parameters. Due to its end-of-life status, sourcing this component may be difficult, and designers should explore alternative memory solutions for future designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess