EN
  • EN
  • DE

SGM2020-3.3YN5G/TR

Part No SGM2020-3.3YN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320146-SGM2020-3.3YN5G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2020-3.3YN5G/TR CAD Model

Description

The SGM2020-3.3YN5G/TR is a low-power, low-dropout (LDO) voltage regulator manufactured by SG Micro Corp. It is designed to provide a stable and accurate 3.3V output voltage with a low dropout voltage, making it suitable for battery-powered applications. The device features a low quiescent current to maximize battery life and includes protection features to ensure reliable operation.

Applications

  • Portable Devices: Powering various components in smartphones, tablets, and other mobile devices.
  • Battery-Powered Equipment: Providing regulated voltage for devices such as wireless sensors and portable medical devices.
  • Wearable Technology: Regulating voltage for smartwatches and fitness trackers.
  • IoT Devices: Supplying power to microcontrollers and sensors in Internet of Things applications.
  • Wireless Communication Modules: Providing stable voltage for RF transceivers and Bluetooth modules.
  • Microcontroller Power: Efficiently powering microcontrollers.

Features

  • Low Dropout Voltage: Minimizes power loss, extending battery life.
  • 300mA Output Current: Capable of supplying power to a wide range of low-power devices.
  • Fixed Output Voltage: 3.3V.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Input Voltage Range: 2.5V to 5.5V.
  • Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Over-Current Protection: Protects the regulator and load from excessive current.
  • Over-Temperature Protection: Shuts down the regulator in case of overheating.
  • SOT-23-5 Package: Compact surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage contribute to efficient power management.
  • Stable Output Voltage: Provides consistent performance for sensitive electronic components.
  • Simplified Design: Requires minimal external components.
  • Compact Size: SOT-23-5 package saves board space.
  • Reliable Operation: Over-current and over-temperature protection features ensure robust performance.

Additional Details

The SGM2020-3.3YN5G/TR utilizes a CMOS process to achieve low power consumption and high precision. The internal protection circuitry safeguards against potential damage from short circuits and thermal overload. The device is designed to be stable with ceramic capacitors, which offer superior performance and reliability compared to other types of capacitors. The SOT-23-5 package is an industry standard, and the devices are typically supplied on tape and reel for automated assembly. The typical operating temperature range is -40°C to +85°C. The device is also RoHS compliant, meeting current environmental standards.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess