EN
  • EN
  • DE

SGM2031-2.85YUDH4G/TR

Part No SGM2031-2.85YUDH4G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837316-SGM2031-2.85YUDH4G/TR
Ultra Librarian 3D Model Ultra Librarian SGM2031-2.85YUDH4G/TR CAD Model

Description

The SGM2031-2.85YUDH4G/TR is a low-power LDO (low-dropout) linear regulator manufactured by SG Micro Corp. This regulator is specifically designed to provide a stable 2.85V output voltage with high accuracy and low noise. It is ideally suited for portable and battery-powered applications where efficiency and space are critical considerations.

Applications:

  • Mobile Phones: Powering sensitive analog and digital circuits.
  • Bluetooth Devices: Voltage regulation for wireless communication modules.
  • MP3 Players: Providing a stable supply voltage for audio processing.
  • Digital Cameras: Regulating power for image sensors and processors.
  • GPS Devices: Supplying a clean voltage to the navigation chipset.

Features:

  • Fixed Output Voltage (2.85V): Provides a precise and stable output voltage.
  • Low Dropout Voltage: Operates with minimal input-to-output voltage differential.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short-Circuit Protection: Protects the regulator and load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and ensures device reliability.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency reduce power consumption, extending battery life.
  • Stable and Accurate Output: Provides a clean and consistent power supply for sensitive electronic components.
  • Protection Against Fault Conditions: Short-circuit and thermal overload protection enhance system reliability.
  • Ease of Use: Fixed output voltage simplifies design and reduces the need for external components.
  • Compact Size: Suitable for use in small and lightweight portable devices.

Additional Details:

The SGM2031-2.85YUDH4G/TR LDO regulator features a low dropout voltage, allowing it to operate efficiently even when the input voltage is only slightly higher than the output voltage. The device also includes built-in protection features such as short-circuit current limiting and thermal overload shutdown. These features protect the regulator and the load from damage due to fault conditions. The SGM2031 is available in a small, thermally enhanced package, making it well-suited for applications where space is limited.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7073 $59.5606
53+ $2.2211 $117.7183
81+ $2.1518 $174.2958
111+ $2.0825 $231.1575
144+ $2.0132 $289.9008
192+ $1.8053 $346.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess