EN
  • EN
  • DE

SGM2035C-3.0YUDN6G/TR

Part No SGM2035C-3.0YUDN6G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320181-SGM2035C-3.0YUDN6G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2035C-3.0YUDN6G/TR CAD Model

Description

The SGM2035C-3.0YUDN6G/TR is a low-dropout (LDO) linear regulator from SG Micro Corp, providing a fixed 3.0V output. It's designed for applications where a stable and accurate voltage supply is essential. Its compact size, combined with essential features such as low quiescent current and thermal protection, makes it ideal for portable and battery-powered devices.

Applications

  • Portable Electronics: Powers various components in smartphones, tablets, and media players.
  • IoT Devices: Provides stable voltage for sensors, microcontrollers, and communication modules in IoT applications.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices.
  • Handheld Instruments: Powers components in handheld testing and measurement equipment.
  • Wireless Communication: Supplies stable voltage for RF transceivers and modules.

Features

  • Fixed 3.0V Output: Provides a precise and stable 3.0V output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds the safe limit.
  • Small Package: Available in a compact UDN6G package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current minimizes power waste, leading to longer operating times for battery-powered devices.
  • Stable Output Voltage: Ensures reliable operation of downstream circuits even with varying input voltage or load current.
  • Enhanced System Reliability: Over-current and thermal shutdown protections prevent damage to the regulator and the load.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design and reducing board space.
  • Compact Footprint: Small package size allows for use in densely populated circuit boards.

Additional Details

The SGM2035C-3.0YUDN6G/TR typically operates with an input voltage range of 3.2V to 5.5V. It is designed to be stable with ceramic output capacitors, further reducing the overall solution size and cost. The regulator’s compact size and comprehensive protection features make it a reliable choice for a wide array of applications. The operating temperature range is generally between -40°C and +85°C.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6549 $52.3920
190+ $0.5374 $102.1060
290+ $0.5206 $150.9740
400+ $0.5038 $201.5200
515+ $0.4870 $250.8050
690+ $0.4366 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess