EN
  • EN
  • DE

SGM2200-3.0YN3LG/TR

Part No SGM2200-3.0YN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description LDO U-Reg +3, 0V 0, 05A SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959158-SGM2200-3.0YN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2200-3.0YN3LG/TR CAD Model

Description

The SGM2200-3.0YN3LG/TR is a low-dropout (LDO) linear regulator from SG Micro Corp. This regulator is designed to provide a stable and accurate 3.0V output voltage from a wide range of input voltages. It features low quiescent current and high ripple rejection, making it suitable for battery-powered devices and other noise-sensitive applications.

Applications

  • Battery-Powered Devices: Used in smartphones, tablets, and other portable devices to regulate the battery voltage.
  • Wearable Electronics: Employed in smartwatches, fitness trackers, and other wearable devices to provide a stable power supply.
  • IoT Devices: Used in sensors, actuators, and other IoT devices to regulate the power supply.
  • Audio Equipment: Provides a clean and stable power supply for audio amplifiers and other audio components.
  • Microcontrollers: Used as a power supply for microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Provides a stable output voltage even with a low input voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is not loaded.
  • High Ripple Rejection: Provides excellent ripple rejection to filter out noise from the input voltage.
  • Overcurrent Protection: Protects the regulator from damage in case of an overload condition.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits

  • Long Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and accurate output voltage for reliable operation.
  • Noise Reduction: High ripple rejection minimizes noise in sensitive applications.
  • Protection: Overcurrent protection and thermal shutdown protect the regulator from damage.
  • Simplified Design: Easy-to-use interface simplifies circuit design and reduces component count.

Additional Details

The SGM2200-3.0YN3LG/TR is available in a small SOT-23 package. Key specifications include input voltage range, output current, and dropout voltage. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Shikues
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1733 $58.0555
815+ $0.1421 $115.8115
1,265+ $0.1374 $173.8110
1,725+ $0.1340 $231.1500
2,235+ $0.1294 $289.2090
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess