EN
  • EN
  • DE

SGM2200-3.3YN3LG/TR

Part No SGM2200-3.3YN3LG/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959246-SGM2200-3.3YN3LG/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM2200-3.3YN3LG/TR CAD Model

Description

The SGM2200-3.3YN3LG/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. This regulator is designed to provide a stable 3.3V output voltage from a higher input voltage, with minimal voltage drop across the regulator. It's ideal for applications requiring a clean and regulated power supply, particularly in battery-powered devices and noise-sensitive circuits.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Noise-sensitive circuits
  • Post-regulation for switching power supplies

Features:

  • Low dropout voltage
  • Stable with ceramic capacitors
  • Over-current protection
  • Over-temperature protection
  • Short-circuit protection
  • Low quiescent current
  • Fixed output voltage of 3.3V

Benefits:

  • Stable output voltage: Provides a consistent 3.3V supply, even with variations in input voltage or load current.
  • Extended battery life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Protection features: Over-current, over-temperature, and short-circuit protection prevent damage to the regulator and the connected circuitry.
  • Simplified design: Stable operation with ceramic capacitors reduces the need for external components and simplifies circuit design.
  • Compact size: Allows for integration into space-constrained applications.

Additional Details:

The SGM2200-3.3YN3LG/TR LDO regulator is available in a small package and is designed for surface mount assembly. It requires minimal external components for stable operation. The regulator features a thermal shutdown function that disables the output if the junction temperature exceeds a safe limit. The device is RoHS compliant and suitable for use in environmentally sensitive applications. It’s suitable for systems requiring stable and low noise power source.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3121 $51.4965
395+ $0.2561 $101.1595
605+ $0.2481 $150.1005
835+ $0.2401 $200.4835
1,080+ $0.2321 $250.6680
1,445+ $0.2081 $300.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,280 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess