EN
  • EN
  • DE

SGM2358YS

Part No SGM2358YS
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Description 1MHz, General Purpose CMOS Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320199-SGM2358YS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM2358YS CAD Model

Description

The SGM2358YS is a high-efficiency, constant on-time (COT) control, synchronous step-down DC-DC converter from SG Micro Corp. It's designed to provide a regulated voltage from a higher input voltage with high efficiency and fast transient response. This makes it suitable for a wide range of applications, including portable devices and power supplies.

Applications:

  • Portable Power Devices: Such as power banks and portable chargers.
  • Battery-Powered Equipment: Used in devices where efficiency is critical for extending battery life.
  • Point-of-Load Regulation: Providing power to specific components within a larger system.
  • Distributed Power Systems: Used in systems where power is distributed to multiple locations.
  • Industrial Control Systems: Powering sensors, microcontrollers, and other components in industrial environments.

Features:

  • High Efficiency: Maximizes efficiency to minimize power loss and heat generation.
  • Constant On-Time (COT) Control: Provides fast transient response to load changes.
  • Synchronous Rectification: Uses synchronous MOSFETs for high efficiency and reduced power dissipation.
  • Adjustable Output Voltage: Allows for flexible voltage settings to meet different application needs.
  • Over-Current Protection: Protects the converter and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the converter in case of overheating to prevent damage.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable devices.
  • Improved System Performance: Fast transient response ensures stable voltage under varying load conditions.
  • Reduced Heat Generation: Minimizes heat dissipation, improving reliability and reducing the need for heat sinks.
  • Flexible Design: Adjustable output voltage allows for easy customization to different voltage requirements.
  • Enhanced Reliability: The over-current and thermal shutdown protection features enhance the reliability of the converter and the system.

Additional Details:

The SGM2358YS typically operates with an input voltage range of 2.5V to 5.5V and can provide an adjustable output voltage. It uses a small external component count, simplifying the design process. The COT control scheme provides excellent load regulation and ripple performance. This DC-DC converter is an excellent choice for applications requiring high efficiency, fast transient response, and robust protection features.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2007 $50.1750
610+ $0.1647 $100.4670
940+ $0.1596 $150.0240
1,300+ $0.1544 $200.7200
1,675+ $0.1493 $250.0775
2,245+ $0.1338 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess