The SGM6006-ADJYN5 is a high-efficiency, step-down DC-DC converter manufactured by SG Micro Corp. It is designed to provide a stable and adjustable output voltage from a higher input voltage. This regulator is ideal for battery-powered devices and applications requiring efficient power conversion.
Applications
- Portable Devices
- Power Banks
- Battery-Powered Equipment
- Wireless Routers
- Point-of-Load Regulation
Features
- Adjustable Output Voltage
- High Efficiency up to 95%
- Low Quiescent Current
- Over-Temperature Protection
- Short-Circuit Protection
- Under-Voltage Lockout (UVLO)
- Small Package Size
- Stable with Ceramic Capacitors
Benefits
- Provides a flexible power solution with adjustable output voltage
- Extends battery life due to high efficiency
- Minimizes power consumption in standby mode with low quiescent current
- Protects the device from overheating with over-temperature protection
- Prevents damage from short circuits with short-circuit protection
- Ensures reliable operation by disabling the converter at low input voltages using UVLO
- Saves board space with its small package size
- Simplified design and reduced BOM cost due to stability with ceramic capacitors
Additional Details
The SGM6006-ADJYN5 operates with an input voltage range of 2.5V to 5.5V. The output voltage can be adjusted using external resistors. The device uses a fixed-frequency PWM control scheme to achieve high efficiency and low output ripple. It also integrates various protection features, including over-temperature protection, short-circuit protection, and under-voltage lockout. The switching frequency is typically around 1.5MHz, enabling the use of small external components. It is available in a space-saving package, making it suitable for portable applications. The device is designed for use with ceramic output capacitors, simplifying the design and reducing the overall solution cost.