The SGM6012-1.2YTN5G/TR is a fixed 1.2V output, low-dropout (LDO) regulator manufactured by SG Micro Corp. This regulator provides a stable and efficient power supply for various electronic circuits, particularly in portable and battery-powered applications. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage.
Applications:
- Microcontroller Power Supplies
- Portable Devices
- Wireless Communication Devices
- Sensor Power
- Post-Regulation
Features:
- Fixed 1.2V Output
- Low Dropout Voltage
- Low Quiescent Current
- High Output Accuracy
- Over-Current Protection
- Thermal Shutdown Protection
- Small Package
Benefits:
- Stable Power: Provides a stable and accurate 1.2V output for reliable operation of electronic components.
- Extended Battery Life: Low quiescent current minimizes power consumption, prolonging battery life in portable devices.
- Efficient Operation: Low dropout voltage allows efficient power conversion, even when the input voltage is close to 1.2V.
- Robust Protection: Over-current and thermal shutdown protection features safeguard the regulator and connected load from potential damage.
- Compact Design: Small package size makes it ideal for space-constrained applications.
- Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
Additional Details:
The SGM6012-1.2YTN5G/TR is stable with ceramic capacitors, which are commonly used in modern electronic designs. The datasheet provides detailed specifications, including input voltage range, output current capability, and thermal characteristics. Proper PCB layout techniques, including adequate grounding and decoupling, are essential for optimal performance. It is recommended to consult the official SG Micro Corp datasheet for specific application circuit examples and external component recommendations.