EN
  • EN
  • DE

SGM809-RXV3/TR

Part No SGM809-RXV3/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320357-SGM809-RXV3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM809-RXV3/TR CAD Model

Description

The SGM809-RXV3/TR is a precision voltage monitoring circuit manufactured by SG Micro Corp. It's designed to monitor voltage levels in various electronic systems and provide a reset signal when the voltage drops below a certain threshold. This ensures that the system operates correctly and prevents data corruption or malfunction.

Applications

  • Microprocessor Systems
  • Microcontroller Systems
  • Embedded Systems
  • Critical Voltage Monitoring
  • Portable Equipment
  • Industrial Control Systems

Features

  • Precision Voltage Monitoring: Accurately monitors the input voltage.
  • Reset Output: Provides an active-low reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: The threshold voltage is pre-set for specific applications.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered devices.
  • Small Package: Available in a small SOT-23 package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Prevents System Malfunction: Protects the system from operating with insufficient voltage.
  • Ensures Data Integrity: Prevents data corruption in memory devices due to voltage drops.
  • Simplifies System Design: Reduces the need for external components for voltage monitoring.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Enhances System Reliability: Increases the overall reliability of the electronic system.
  • Cost-Effective Solution: Provides a cost-effective way to implement voltage monitoring.

Additional Details

The SGM809-RXV3/TR features a fixed threshold voltage, which is crucial for its monitoring function. The 'RXV3' likely refers to the specific threshold voltage level. It typically operates with a supply voltage range of 1.6V to 5.5V. The output is an active-low reset, which means that the reset signal is low when the voltage is below the threshold. It's commonly used with microcontrollers and microprocessors to ensure they start up and operate correctly even when the supply voltage fluctuates. The 'TR' suffix indicates that the part is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess