EN
  • EN
  • DE

SGM8304YS14G/TR

Part No SGM8304YS14G/TR
Manufacturer SG Micro Corp
Catalog OEM Parts ( S )
Description 4xOp-Amp 4, 5..12V 57MHz 115V/us SO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970509-SGM8304YS14G/TR
Categories OEM Parts( S )
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SGM8304YS14G/TR CAD Model

Description

The SGM8304YS14G/TR is a low-power, single-supply, rail-to-rail input/output operational amplifier from SG Micro Corp. It is designed for a wide range of applications requiring precision amplification, signal conditioning, and filtering. Its low power consumption and small size make it suitable for portable and battery-powered devices.

Applications:

  • Portable Devices: Amplification and signal conditioning in smartphones, tablets, and portable audio players.
  • Sensor Amplification: Amplifying signals from sensors such as temperature, pressure, and light sensors.
  • Audio Amplification: Headphone amplifiers, preamplifiers, and audio filters.
  • Battery-Powered Instruments: Amplification in portable instruments and meters.
  • Active Filters: Implementing active filters for signal processing.

Features:

  • Rail-to-Rail Input/Output: Maximizes signal dynamic range.
  • Low Power Consumption: Extends battery life in portable applications.
  • Single-Supply Operation: Simplifies power supply requirements.
  • Low Input Offset Voltage: Provides high accuracy in amplification.
  • Small Package: Allows for compact designs.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • High Gain Bandwidth Product: Provides good performance in a variety of applications.

Benefits:

  • Extended Battery Life: Low power consumption minimizes current draw, extending battery life in portable devices.
  • Precise Amplification: Low input offset voltage ensures accurate amplification of signals.
  • Wide Dynamic Range: Rail-to-rail input/output maximizes the signal range that can be processed.
  • Simplified Design: Single-supply operation simplifies power supply requirements.
  • Compact Solution: Small package enables integration into space-constrained applications.

The SGM8304YS14G/TR is designed for stable operation with capacitive loads, making it suitable for driving various loads without oscillation. It also features a high slew rate, allowing it to process fast-changing signals accurately. The amplifier's low noise performance ensures that the amplified signal is not significantly degraded by noise. The SGM8304 series is available in various gain configurations, allowing designers to choose the optimal gain for their specific application. The device is also RoHS compliant, meeting environmental regulations for hazardous substances. With its combination of low power consumption, high precision, and small size, the SGM8304YS14G/TR is an excellent choice for a wide range of signal conditioning and amplification applications in portable and battery-powered devices.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess