EN
  • EN
  • DE
  • IT

BL78M05

Part No BL78M05
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Description Three-terminal positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819385-BL78M05
Ultra Librarian 3D Model Ultra Librarian BL78M05 CAD Model

Description

The BL78M05 is a three-terminal positive regulator with several fixed voltages, making it useful in a wide range of applications. It features internal current limiting and thermal shutdown, providing overload protection. No external components are required unless remote regulation is required. The BL78M05C offers 0.5A output current capability. It's manufactured by Shanghai Belling Co., Ltd.

Applications

  • Power Supplies: Used as a voltage regulator in power supply circuits.
  • Battery Charging: Can be employed in simple battery charging circuits for voltage regulation.
  • Microcontroller Power: Provides a stable 5V supply for microcontrollers.
  • Logic Circuits: Powers digital logic gates and other components requiring 5V.
  • Consumer Electronics: Used in various appliances and gadgets needing a regulated 5V.

Features

  • Output Voltage: Fixed 5V output.
  • Output Current: Capable of delivering up to 0.5A.
  • Thermal Overload Protection: Built-in thermal shutdown protects the regulator from overheating.
  • Short-Circuit Protection: Internal current limiting protects the circuit from short circuits.
  • No External Components Required: Simple application with minimal or no external parts needed.
  • TO-252 package: Easy to use and install due to the package.

Benefits

  • Simple to Use: Requires few external components, simplifying circuit design.
  • Reliable: Built-in protections enhance reliability in harsh conditions.
  • Stable Output: Provides a consistent and stable 5V output for sensitive electronics.
  • Cost-Effective: Inexpensive and widely available.
  • Overload Protection: Safeguards the regulator and connected circuits from damage.

Additional Details

The BL78M05 is available in multiple packages, including TO-252. The input voltage should be higher than the output voltage (5V) but within the specified maximum limit. Proper heat sinking might be necessary for applications with higher current demands to prevent overheating. The inclusion of internal current limiting and thermal shutdown significantly enhances the device's robustness. It is a popular choice for providing a stable 5V supply in many different applications due to its ease of use and reliable protection features. Input capacitor may be necessary to filter out noise from the input voltage line.

You May Also Be Interested in

Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1402 $56.0800
975+ $0.1151 $112.2225
1,510+ $0.1116 $168.5160
2,075+ $0.1080 $224.1000
2,690+ $0.1043 $280.5670
3,595+ $0.0935 $336.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess