EN
  • EN
  • DE

BL8506-11NRM

Part No BL8506-11NRM
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819408-BL8506-11NRM
Ultra Librarian 3D Model Ultra Librarian BL8506-11NRM CAD Model

Description

The BL8506-11NRM is a power management integrated circuit (PMIC) manufactured by SHANGHAI BELLING CO., LTD. It is designed for a variety of applications requiring efficient power conversion and management. This PMIC integrates multiple functions to simplify circuit design and reduce the number of external components.

Applications:

  • Portable devices: Including smartphones, tablets, and other handheld electronics.
  • Battery-powered equipment: Such as power tools and portable medical devices.
  • Power banks: Providing regulated output voltage for charging various devices.
  • IoT devices: Powering sensors, microcontrollers, and communication modules.
  • Consumer electronics: Used in various appliances and gadgets requiring efficient power management.

Features:

  • High efficiency DC-DC conversion: Minimizes power loss and extends battery life.
  • Integrated protection circuits: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP).
  • Low quiescent current: Reduces power consumption when the device is in standby mode.
  • Adjustable output voltage: Allows for flexible configuration to meet different application requirements.
  • Compact package: Saves board space and simplifies assembly.

Benefits:

  • Improved battery life: High efficiency conversion minimizes power waste, extending battery operation time.
  • Enhanced system reliability: Integrated protection circuits safeguard against electrical faults.
  • Simplified design: Integration of multiple functions reduces the need for external components.
  • Reduced board space: Compact package enables smaller and more portable devices.
  • Cost-effective solution: Integration and reduced component count lower overall system cost.

Additional Details:

The BL8506-11NRM typically operates with an input voltage range suitable for battery-powered applications. The specific output voltage is often adjustable through external resistors. It may incorporate features such as soft-start to reduce inrush current during startup, and enable/disable control for power sequencing. It's designed to maintain stable output voltage even under varying load conditions. Further technical specifications such as switching frequency, efficiency curves, and detailed protection thresholds would be available in the product datasheet provided by SHANGHAI BELLING CO., LTD.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess