EN
  • EN
  • DE

BL8506D-45CSM

Part No BL8506D-45CSM
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819417-BL8506D-45CSM
Ultra Librarian 3D Model Ultra Librarian BL8506D-45CSM CAD Model

Description

The BL8506D-45CSM is a power management IC (PMIC) manufactured by SHANGHAI BELLING CO., LTD. designed for a range of power regulation and conversion applications. It integrates various features to optimize efficiency and provide robust protection for connected circuits.

Applications:

  • Portable electronics: Smartphones, tablets, and digital cameras.
  • Wearable devices: Smartwatches, fitness trackers.
  • Power banks: Portable charging solutions.
  • IoT devices: Sensors, smart home devices, and remote monitoring systems.
  • Small appliances: Battery-powered household devices.

Features:

  • High Efficiency DC-DC Conversion: Minimizes power loss and maximizes energy efficiency.
  • Integrated Protection Circuits: Over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and thermal shutdown.
  • Low Quiescent Current: Reduces standby power consumption, prolonging battery life.
  • Adjustable Output Voltage: Offers flexibility to configure the output voltage based on application requirements.
  • Compact Package: Enables smaller and more compact designs.

Benefits:

  • Extended Battery Life: Efficient power conversion reduces power wastage, resulting in longer operating times for battery-powered devices.
  • Improved System Reliability: Integrated protection circuits safeguard the device and the connected system from potential damage.
  • Simplified Design: Integration reduces the need for external components, simplifying circuit design and reducing board space.
  • Reduced Board Space: Compact package allows for smaller, more portable product designs.
  • Cost-Effective Solution: Integration and reduced component count lower overall system cost.

Additional Details:

The BL8506D-45CSM typically operates within a specified input voltage range, suitable for battery-powered and USB-powered applications. It includes features such as soft-start to limit inrush current, and an enable/disable function for power sequencing. This IC maintains stable output voltage under varying load conditions, ensuring reliable operation. For specific details regarding switching frequency, efficiency curves, and protection thresholds, refer to the product datasheet provided by SHANGHAI BELLING CO., LTD.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess