EN
  • EN
  • DE

H7806

Part No H7806
Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Catalog Switches Accessories - Caps
Description 3-TERMINAL FIXED VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Win Source Part Number 1178379-H7806
Manufacturer Homepage www.huashan.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H7806 CAD Model

Description

The H7806 is an electronic component that is manufactured by SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD.

  • Win Source Part Number: 1178379-H7806
  • Popularity: medium
  • Supply and Demand Status: balance

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/WHT
Need more? Email Us
MEC Switches
CAP TACTILE 1/4 RING WHITE
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE RED
Need more? Email Us
NKK Switches
CAP ROCKER PADDLE GREEN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
NKK Switches
CAP ROCKER RECTANGULAR RED
Need more? Email Us
MEC Switches
CAP TACTILE ROUND GREEN
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
EAO
CAP PUSHBUTTON SQUARE WHT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess