EN
  • EN
  • DE

H7808

Part No H7808
Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Catalog Slide Switches
Description 3-TERMINAL FIXED VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Win Source Part Number 1178382-H7808
Manufacturer Homepage www.huashan.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H7808 CAD Model

Description

The H7808 is a slide switch manufactured by SHANTOU HUASHAN ELECTRONIC DEVICES CO., LTD. Slide switches are electromechanical components used to control the flow of current in a circuit by sliding a slider to open or close a circuit. They are commonly used in various electronic devices for on/off switching or selecting between different operating modes.

Applications

  • Consumer electronics (radios, televisions, small appliances)
  • Testing and measurement equipment
  • Industrial control panels
  • Audio and video equipment
  • DIY electronics projects

Features

  • Simple and reliable switching mechanism
  • Compact size for easy integration
  • Durable construction for long-lasting performance
  • Various terminal options available
  • Multiple positions for different circuit configurations

Benefits

  • Easy to operate
  • Cost-effective switching solution
  • Provides clear visual indication of switch position
  • Suitable for a wide range of applications
  • Available in different configurations to meet specific needs

Additional Details

Specific technical details such as contact rating, insulation resistance, and operating temperature may vary depending on the exact model and configuration of the H7808 slide switch. Consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Grayhill Inc.
SWITCH SLIDE SPDT 3A 125V
Need more? Email Us
Wurth Electronics Inc
SWITCH SLIDE SPDT 0.3A 5V
Lowest to $1.7900
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
TE Connectivity
SWITCH SLIDE SPDT 250MA 125V
Lowest to $7.2762
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE DPST 4A 125V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess