EN
  • EN
  • DE

KSH13009

Part No KSH13009
Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Description NPN SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANTOU HUASHAN ELECTRONIC DEVICES CO.,LTD
Win Source Part Number 1193680-KSH13009
Manufacturer Homepage www.huashan.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSH13009 CAD Model

Description

The KSH13009 is a high-voltage, high-speed NPN power transistor manufactured by SHANTOU HUASHAN ELECTRONIC DEVICES CO., LTD. It is designed for high-power switching applications, offering a collector-emitter voltage (VCEO) of up to 400V and a collector current (IC) of up to 12A. This transistor is commonly used in power supplies, motor control circuits, and high-voltage inverters. The KSH13009 is housed in a TO-3P package, providing good thermal dissipation.

Applications:

  • Power Supplies: Used in switching power supplies for computers, servers, and other electronic equipment.
  • Motor Control Circuits: Integrated into motor drives for controlling the speed and torque of electric motors.
  • High-Voltage Inverters: Employed in inverters for converting DC voltage to AC voltage in applications like solar power systems and uninterruptible power supplies (UPS).
  • Lighting Ballasts: Utilized in electronic ballasts for fluorescent and LED lighting systems.
  • Welding Equipment: Incorporated into welding machines for controlling the welding current.

Features:

  • High Collector-Emitter Voltage (VCEO = 400V): Enables use in high-voltage applications.
  • High Collector Current (IC = 12A): Provides sufficient current handling capability for high-power switching.
  • High Switching Speed: Allows for efficient switching operation.
  • TO-3P Package: Offers good thermal dissipation for reliable operation.
  • NPN Transistor: Facilitates easy integration into various circuit designs.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of electrical power in switching power supplies and inverters.
  • Precise Motor Control: Allows for precise control of motor speed and torque in motor drive applications.
  • Reliable High-Voltage Operation: Provides reliable performance in high-voltage environments.
  • Effective Thermal Management: Dissipates heat effectively, ensuring stable operation even at high power levels.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details:

The KSH13009 power transistor is designed with robust construction to withstand high voltage and current stresses. It incorporates advanced manufacturing techniques to ensure high reliability and performance. The TO-3P package provides ample surface area for heat dissipation, allowing the transistor to operate at higher power levels without overheating. It is commonly used in industrial and commercial applications where reliable power switching is essential. Proper heatsinking and thermal management techniques are recommended to ensure optimal performance and longevity of the transistor.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess